EN
  • EN
  • DE

FAN4801SMYV

Part No FAN4801SMYV
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058520-FAN4801SMYV
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN4801SMYV CAD Model

Description

The FAN4801SMYV is a power factor correction (PFC) controller from ON Semiconductor (formerly Fairchild Semiconductor). It is designed to improve the power factor of AC-DC power supplies, which increases efficiency and reduces harmonic distortion on the AC line. This controller is typically used in applications such as server power supplies, lighting ballasts, and consumer electronics adapters.

Applications

  • AC-DC Power Supplies: Improves power factor and reduces harmonic distortion.
  • Server Power Supplies: Meets stringent efficiency and harmonic regulations.
  • Electronic Ballasts: Provides efficient and regulated power to lighting systems.
  • Consumer Electronics Adapters: Reduces energy waste and improves power quality.
  • Industrial Power Supplies: Enhances the performance and reliability of industrial equipment.

Features

  • Power Factor Correction (PFC): Actively shapes the input current waveform to match the voltage waveform.
  • Critical Conduction Mode (CrM) Operation: Reduces switching losses and improves efficiency.
  • Overvoltage Protection (OVP): Protects the circuit from excessive output voltage.
  • Overcurrent Protection (OCP): Prevents damage from short circuits or excessive load currents.
  • Undervoltage Lockout (UVLO): Ensures proper startup and shutdown.

Benefits

  • Improved Power Factor: Reduces reactive power and improves overall system efficiency.
  • Reduced Harmonic Distortion: Minimizes interference with other electronic equipment.
  • Increased Efficiency: Critical conduction mode operation reduces switching losses.
  • Enhanced Reliability: Overvoltage and overcurrent protection prevent damage to the circuit.
  • Compliance with Regulations: Meets international standards for power quality and efficiency.

Additional Details

The FAN4801SMYV operates in critical conduction mode (CrM), also known as transition mode, which offers a good balance between efficiency and component cost. The controller typically includes features such as leading-edge blanking and cycle-by-cycle current limiting. External components, such as the inductor and MOSFET, should be carefully selected to meet the specific requirements of the application. The datasheet should be consulted for detailed specifications, including operating frequency, voltage and current ratings, and thermal considerations. Proper PCB layout is crucial for minimizing noise and ensuring stable operation. Soft-start functionality is often included to limit inrush current during startup. The FAN4801SMYV is a reliable and efficient solution for improving the power factor and reducing harmonic distortion in AC-DC power supplies.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess