The FAN5232 is a synchronous buck PWM controller from Fairchild Semiconductor (now ON Semiconductor). It is designed for high-performance CPU and memory power supplies, offering efficiency and precise voltage regulation. Its features include adaptive voltage positioning and overcurrent protection.
Applications
- Desktop and Notebook CPU Power Supplies
- Memory Power Supplies
- Graphics Card Power Supplies
- High-Current DC-DC Converters
Features
- Synchronous Rectification for High Efficiency
- Adaptive Voltage Positioning (AVP)
- Adjustable Switching Frequency
- Overcurrent Protection (OCP)
- Undervoltage Lockout (UVLO)
Benefits
- High efficiency reduces power dissipation and heat generation
- AVP optimizes transient response and reduces output capacitance requirements
- Adjustable switching frequency allows optimization for different applications
- OCP protects the power supply and load from overcurrent conditions
Specifications (Typical)
- Input Voltage Range: 4.5V to 28V
- Output Voltage Range: 0.8V to VIN
- Switching Frequency: Up to 1MHz
- Overcurrent Protection Threshold: Adjustable
- Operating Temperature Range: -40°C to +85°C
As an end-of-life product, consider ON Semiconductor's website for potential replacement parts. Check for updated PWM controllers with similar specifications.