EN
  • EN
  • DE

FAN7930C

Part No FAN7930C
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Critical Conduction Mode PFC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173473-FAN7930C
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN7930C CAD Model

Description

The FAN7930C is an active Power Factor Correction (PFC) controller from Fairchild Semiconductor (now ON Semiconductor). It is designed for boost PFC applications to improve power quality and meet energy efficiency standards. It is commonly used in power supplies for LCD TVs, adapters, and other electronic devices.

Applications

  • LCD TVs: Used in power supplies to improve power factor and reduce harmonic distortion.
  • Adapters: Employed in AC-DC adapters for laptops and other electronic devices.
  • Lighting Ballasts: Suitable for active PFC in electronic ballasts.
  • Power Supplies: Used in various power supply applications requiring power factor correction.

Features

  • Active Power Factor Correction (PFC): Corrects power factor to near unity.
  • Zero Current Detection (ZCD): Implements ZCD for improved efficiency.
  • Over-Voltage Protection (OVP): Provides OVP to protect the circuit from excessive voltage.
  • Open-Loop Protection (OLP): Includes OLP to protect against open-loop conditions.
  • Under-Voltage Lockout (UVLO): Offers UVLO to ensure proper startup and shutdown.
  • Low Startup Current: Reduces startup current for improved reliability.

Benefits

  • Improved Power Factor: Corrects power factor, reducing harmonic distortion and improving power quality.
  • Enhanced Efficiency: Improves overall system efficiency by minimizing losses.
  • Increased Reliability: Protects the circuit from over-voltage, open-loop, and under-voltage conditions.
  • Simplified Design: Reduces the number of external components required for PFC implementation.

Additional Details

The FAN7930C is available in a DIP or SOP package. Consult the datasheet for detailed specifications, application notes, and recommended external components.

Note: As this part is marked as END-OF-LIFE, it is recommended to consider alternative solutions for new designs.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Harris Corporation
Operational Amplifiers
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4851 $58.2120
290+ $0.3985 $115.5650
450+ $0.3858 $173.6100
620+ $0.3731 $231.3220
800+ $0.3615 $289.2000
1,075+ $0.3234 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess