EN
  • EN
  • DE

FDB8832_F085

Part No FDB8832_F085
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 34A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 34A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 265nC @ 10V
Max Input Capacitance 11400pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 1.9 mOhm @ 80A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1037992-FDB8832_F085
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FDB8832_F085 CAD Model

Description

The FDB8832_F085 is an N-Channel Power MOSFET designed and manufactured by Fairchild/ON Semiconductor. This MOSFET is optimized for high-efficiency synchronous rectification in isolated DC-DC converters and other power management applications. It offers low on-resistance (RDS(on)) and gate charge, minimizing power losses and improving overall system efficiency. It is Pb-Free and RoHS compliant.

Applications:

  • Synchronous Rectification in DC-DC Converters: Specifically designed for efficient rectification in power supplies.
  • Notebook Adapters: Used in power adapters to efficiently convert AC voltage to DC voltage for laptops.
  • Server Power Supplies: Employed in server power solutions for high efficiency and reliability.
  • Battery Management Systems (BMS): Helps control charging and discharging in battery-powered devices.
  • Motor Control Applications: Used in various motor control circuits for efficient power switching.

Features:

  • Low RDS(on): Minimizes conduction losses, enhancing power efficiency.
  • Low Gate Charge (Qg): Reduces switching losses for higher efficiency at higher frequencies.
  • Avalanche Rated: Ensures robust performance under transient voltage conditions.
  • 100% UIS Tested: Guarantees high avalanche ruggedness.
  • Pb-Free and RoHS Compliant: Environmentally friendly, meeting regulatory requirements.
  • Logic Level Gate Drive: Allows direct drive from logic circuits.

Benefits:

  • High Efficiency: Low on-resistance and gate charge minimize power losses, resulting in higher overall efficiency.
  • Improved Thermal Performance: Reduces heat generation, enhancing reliability and extending lifespan.
  • Simplified Design: Logic-level gate drive simplifies the gate drive circuitry.
  • Enhanced Reliability: Avalanche rating and 100% UIS testing ensures robust performance.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The FDB8832_F085 features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 46A. Its low RDS(on) typically ranges from 6.8 mΩ at VGS = 10V to 10 mΩ at VGS = 4.5V. The device's low gate charge of around 15 nC facilitates fast switching speeds and reduced switching losses. The FDB8832_F085 is typically available in a Power 88 package, which offers excellent thermal performance and allows for efficient heat dissipation. This MOSFET is suitable for applications requiring high efficiency, low power losses, and reliable performance.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess