EN
  • EN
  • DE

FDC637BNZNL

Part No FDC637BNZNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058753-FDC637BNZNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDC637BNZNL CAD Model

Description

The FDC637BN is a combination of an N-Channel and a P-Channel MOSFET in a single SOT-23 package from Fairchild Semiconductor (now ON Semiconductor). It's designed for applications where both high-side and low-side switching are required, while minimizing board space. This device is well-suited for DC-DC converters, load switching, and other power management applications.

Applications:

  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.
  • Load Switching: Employed in load switching applications in portable and battery-powered devices.
  • Power Management: Integrated into power management circuits for efficient power distribution.
  • Battery Protection: Utilized in battery protection circuits for overcharge and over-discharge protection.
  • Motor Control: Can be used in simple motor control applications.

Features:

  • N-Channel and P-Channel MOSFETs: Combines both N-Channel and P-Channel MOSFETs in a single package.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Small Footprint: Available in a small SOT-23 package, saving valuable board space.
  • Low Gate Threshold Voltage (VGS(th)): Allows for operation with low voltage logic, simplifying driver circuit design.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • Space-Saving Design: Combines two MOSFETs into a single SOT-23 package, saving valuable board space.
  • High Efficiency: Low on-resistance minimizes power losses, improving overall efficiency.
  • Simplified Design: Low gate threshold voltage allows for direct drive from low voltage logic.
  • Reduced Component Count: Reduces the number of discrete components required for switching applications.
  • Environmentally Friendly: RoHS compliance ensures that the device is free from hazardous substances.

Additional Details:

The FDC637BN is commonly used in portable electronics, such as smartphones, tablets, and other battery-powered devices, where space and efficiency are critical. The combination of N-Channel and P-Channel MOSFETs allows for versatile switching configurations. The low gate threshold voltage simplifies the driving requirements, making it compatible with various low-voltage logic circuits. The SOT-23 package allows for easy surface mounting. The approximate continuous drain current for the N-Channel is 2.2A, and -1.7A for the P-Channel MOSFET.

You May Also Be Interested in

Panasonic
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess