EN
  • EN
  • DE

FDD6676A

Part No FDD6676A
Manufacturer Fairchild/ON Semiconductor
Description 30V N-Channel PowerTrench SyncFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173774-FDD6676A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDD6676A CAD Model

Description

The FDD6676A is a PowerTrench® MOSFET from Fairchild/ON Semiconductor. It is specifically designed for high-efficiency power conversion in a variety of applications.

Applications

  • DC-DC converters in computing and telecom applications
  • Load switching
  • Power management in portable devices
  • Battery protection circuits

Features

  • Low gate charge (Qg) for efficient switching
  • Low drain-source on-resistance (rDS(on)) for minimal power loss
  • High power and current handling capability
  • Fast switching speed
  • Avalanche rated
  • RoHS Compliant

Benefits

  • Increased efficiency in power conversion systems, leading to reduced energy consumption and heat generation.
  • Lower on-resistance minimizes conduction losses, resulting in cooler operation and extended component life.
  • High current capability allows for use in high-power applications.
  • Fast switching speed reduces switching losses and improves overall performance.
  • Robustness and reliability due to avalanche rating.

Additional Details

The FDD6676A is an N-Channel MOSFET housed in a D-PAK (TO-252) package, providing good thermal performance. It is characterized by a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 18A. The on-resistance (rDS(on)) is typically around 6.5 mΩ at VGS = 10V. The low gate charge (Qg) is a key feature, enabling faster and more efficient switching, which is crucial for high-frequency DC-DC converters. It is suitable for applications where power efficiency and thermal management are important considerations. The device is lead-free and RoHS compliant.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess