EN
  • EN
  • DE

FDG6317NZNL

Part No FDG6317NZNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058795-FDG6317NZNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDG6317NZNL CAD Model

Description

The FDG6317NZNL is a dual N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. This device is designed for low voltage, low current load switching applications. It integrates two MOSFETs in a single package, offering space-saving advantages and simplified circuit layouts. It is well-suited for portable applications, such as smartphones and tablets, where board space is limited.

Applications:

  • Load Switching
  • Power Management
  • Portable Devices
  • Battery Management
  • Level Shifting

Features:

  • Dual N-Channel MOSFETs: Integrates two MOSFETs in a single package, saving board space.
  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Logic Level Gate Drive: Allows direct driving from low voltage logic circuits.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Small Footprint: Space-saving design for high-density applications.

Benefits:

  • Reduced Board Space: Integration of two MOSFETs in one package reduces PCB area.
  • Increased Efficiency: Low on-resistance reduces power dissipation and heat generation.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Improved Reliability: Robust design ensures stable and reliable operation.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.

Additional Details:

The FDG6317NZNL's integration of two N-Channel MOSFETs in a single package makes it an ideal solution for applications where board space is at a premium. Its low on-resistance and gate charge contribute to efficient operation and minimize power losses. The logic level gate drive simplifies the design process by allowing direct interfacing with low-voltage control signals.

Specifications:

  • Polarity: N-Channel
  • Drain-Source Voltage (Vds): 20V
  • Gate-Source Voltage (Vgs): ±8V
  • Continuous Drain Current (Id): 0.4A
  • On-Resistance (Rds(on)): 0.8Ω @ Vgs = 4.5V

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Glenair, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1350 $50.6250
795+ $0.1263 $100.4085
1,230+ $0.1220 $150.0600
1,770+ $0.1133 $200.5410
2,300+ $0.1089 $250.4700
2,870+ $0.1046 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,650 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess