EN
  • EN
  • DE

FDN358

Part No FDN358
Manufacturer Fairchild/ON Semiconductor
Description P-Channel Logic Level Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173858-FDN358
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FDN358 CAD Model

Description

The FDN358 is a P-Channel MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). It's designed for general-purpose switching applications, offering a balance between performance and cost-effectiveness.

Applications:

  • Load Switching: Used to control power to various loads in electronic circuits.
  • Power Management: Found in power management circuits for controlling voltage and current.
  • Battery Charging Circuits: Used in battery charging systems for switching and regulation.
  • Logic Level Conversion: Can be used as an inverter or level shifter.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Logic Level Gate Drive: Allows direct drive from logic circuits, simplifying design.
  • Small Signal MOSFET: Designed for low to medium power applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Fast Switching Speed: Enables high-frequency operation.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation.
  • Simplified Circuit Design: Logic level gate drive simplifies the driving circuitry.
  • Reduced Board Space: Surface mount package allows for compact designs.
  • Cost-Effective Solution: Offers a good balance of performance and price.
  • Versatile Application: Suitable for a wide range of switching applications.

Additional Details:

The FDN358 features a Drain-Source Voltage (VDS) of -30V and a continuous Drain Current (ID) of -1.8A. The typical gate threshold voltage is around -1.4V. It is available in a SOT-23 package. This MOSFET is commonly used where a P-Channel device is required for switching or amplification purposes. Its small size and ease of use make it suitable for a broad range of applications.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess