EN
  • EN
  • DE

FDP5500_F085

Part No FDP5500_F085
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 80A TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 269nC @ 20V
Max Input Capacitance 3565pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 375W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 80A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1038323-FDP5500_F085
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDP5500_F085 CAD Model

Description

The FDP5500_F085 is an N-Channel enhancement mode PowerTrench® MOSFET from Fairchild/ON Semiconductor. It is specifically designed for high-efficiency switching applications, providing a combination of low on-resistance and fast switching speed. This MOSFET is particularly suitable for automotive applications where robust performance and reliability are critical.

Applications:

  • Automotive Motor Control: Used for controlling various motors in automotive systems, such as power windows, power seats, and fuel pumps.
  • Automotive DC-DC Converters: Employed in DC-DC converters for automotive applications, providing efficient power conversion for various electronic systems.
  • Automotive Lighting: Utilized in automotive lighting systems, including headlights, taillights, and interior lighting, for efficient and reliable switching.
  • Power Management Systems: Integral component in automotive power management systems, optimizing power distribution and efficiency.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency and reducing heat generation, crucial for automotive environments.
  • Fast Switching Speed: Enables quick response times in switching applications, improving the performance of automotive systems.
  • High Avalanche Energy: Provides robust performance under transient conditions, enhancing reliability in automotive applications.
  • Logic Level Gate Drive: Allows direct control from low-voltage logic circuits, simplifying design and reducing component count in automotive electronics.
  • AEC-Q101 Qualified: Meets the stringent requirements of the Automotive Electronics Council (AEC) Q101 standard for automotive-grade components.

Benefits:

  • Enhanced Efficiency: Low on-resistance contributes to higher energy efficiency, reducing fuel consumption and improving overall vehicle performance.
  • Improved Reliability: High avalanche energy and AEC-Q101 qualification ensure robust performance and reliability in demanding automotive environments.
  • Simplified Design: Logic level gate drive simplifies interfacing with automotive control systems.
  • Reduced Power Dissipation: Minimizes heat generation, improving thermal management and extending the lifespan of automotive electronic systems.
  • Optimal Performance: Fast switching speed enhances the responsiveness of automotive applications.

Additional Details:

The FDP5500_F085 features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 45A. Its typical RDS(on) is 0.019 Ohms at VGS = 10V. The device is typically supplied in a TO-220 package. This MOSFET is specifically designed and tested to meet the rigorous demands of automotive applications, ensuring reliable and efficient performance.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess