EN
  • EN
  • DE

FDS3512-NL

Part No FDS3512-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823260-FDS3512-NL
Ultra Librarian 3D Model Ultra Librarian FDS3512-NL CAD Model

Description

The FDS3512-NL is a P-Channel MOSFET manufactured by Fairchild/ON Semiconductor. It's designed for load switching, power management, and DC-DC conversion applications. This MOSFET features low on-resistance and fast switching speeds, making it suitable for efficient power control. Its compact size and robust performance make it a popular choice for portable devices, power supplies, and other power management systems.

Applications:

  • Load Switching: Used to control power to various loads in electronic circuits.
  • Power Management: Regulates voltage and current in power supplies and battery chargers.
  • DC-DC Converters: Improves efficiency in DC-DC conversion circuits.
  • Portable Devices: Well-suited for use in laptops, tablets, and smartphones.
  • Battery Chargers: Used for efficient battery charging and discharging control.

Features:

  • P-Channel MOSFET: Provides efficient switching with low on-resistance.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Compact Package: Saves board space in portable devices.

Benefits:

  • High Efficiency: Reduces power losses and extends battery life.
  • Improved System Performance: Enables faster switching and more precise control.
  • Reduced System Size: Allows for smaller and more compact designs.
  • Simplified Circuit Design: Easier to implement in various power management applications.
  • Cost-Effective: Offers a balance of performance and price.

Additional Details:

The FDS3512-NL has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -5.2A. It typically comes in an SO-8 package for surface mount assembly. This MOSFET is designed for high-frequency operation and is suitable for applications requiring high efficiency and reliability. Proper gate drive circuitry and thermal management are crucial for optimal performance. Its low on-resistance helps in reducing power dissipation in load switching and DC-DC converter applications. It's frequently used where compact size and efficient power control are key requirements.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3788 $55.1520
90+ $1.1314 $101.8260
140+ $1.0960 $153.4400
190+ $1.0607 $201.5330
245+ $1.0253 $251.1985
330+ $0.9192 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess