EN
  • EN
  • DE

FDS6375-NL

Part No FDS6375-NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description 008, Plastic Molded, SOIC-8 Pkg, Narrow Body, SMD (S1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965402-FDS6375-NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS6375-NL CAD Model

Description

The FDS6375-NL is a P-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). It's designed for use in load switching, power management, and battery protection applications. Its key characteristic is low on-resistance (RDS(on)), which minimizes power loss and improves efficiency in circuit designs. This MOSFET is available in a compact SO-8 package, making it suitable for space-constrained applications.

Applications:

  • Load Switching: Used as a switch to control power to various loads in electronic devices.
  • Power Management: Employed in DC-DC converters and other power regulation circuits.
  • Battery Protection: Commonly found in battery management systems (BMS) to protect batteries from overcharging or discharging.
  • Portable Devices: Ideal for use in smartphones, tablets, and other portable electronics due to its small size and high efficiency.

Features:

  • Low RDS(on): Minimizes power loss, increasing efficiency.
  • Logic Level Gate Drive: Allows direct drive from low voltage logic circuits.
  • Compact SO-8 Package: Saves board space.
  • High Continuous Drain Current: Enables the device to handle significant current loads.
  • Avalanche Rated: Provides robustness against voltage spikes.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, improving overall system efficiency.
  • Simplified Circuit Design: Logic level gate drive simplifies interface with control circuitry.
  • Space Savings: Small SO-8 package allows for denser board layouts.
  • Reliable Performance: Avalanche rating ensures reliable operation under transient conditions.

Additional Details:

The FDS6375-NL typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of around -6A. The RDS(on) is typically in the range of 25 mΩ at a gate-source voltage (VGS) of -10V. It is RoHS compliant, ensuring it meets environmental standards. The gate threshold voltage is designed to work well with logic-level signals, which means it can be easily controlled by microcontrollers and other low-voltage control circuits. This MOSFET is designed for surface mount applications.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess