EN
  • EN
  • DE

FDS6699

Part No FDS6699
Manufacturer Fairchild/ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP8
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 738253-FDS6699
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDS6699 CAD Model

Description

The FDS6699 is a PowerTrench® MOSFET manufactured by Fairchild/ON Semiconductor. It is a dual N-Channel MOSFET designed for high-efficiency power conversion in synchronous rectification circuits. This device is optimized for low on-resistance and fast switching speeds, making it ideal for use in DC-DC converters, load switches, and other power management applications. Its compact size and high performance make it a popular choice for portable devices and other space-constrained applications.

Applications:

  • DC-DC Converters: Used in synchronous rectification circuits to improve efficiency.
  • Load Switches: Controls the flow of power to various loads in electronic devices.
  • Power Management: Regulates voltage and current in power supplies and battery chargers.
  • Portable Devices: Suitable for use in laptops, tablets, and smartphones.
  • Battery Chargers: Controls the charging and discharging of batteries.

Features:

  • Dual N-Channel MOSFET: Provides two MOSFETs in a single package for space-saving design.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • PowerTrench® Technology: Offers superior switching performance and low gate charge.
  • Compact Package: Saves board space in portable devices.

Benefits:

  • High Efficiency: Reduces power losses and improves battery life.
  • Improved System Performance: Enables faster switching and more precise control.
  • Reduced System Size: Allows for smaller and more compact designs.
  • Simplified Circuit Design: Integrates two MOSFETs into a single package.
  • Cost-Effective: Offers a balance of performance and price.

Additional Details:

The FDS6699 features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 8A. It is typically packaged in an SO-8 package for surface mount assembly. This MOSFET is designed to operate at high switching frequencies and is suitable for applications requiring high efficiency and reliability. Proper gate drive circuitry and thermal management are essential for optimal performance. Its low on-resistance contributes significantly to reducing power losses in DC-DC converters and load switching applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess