EN
  • EN
  • DE

FGH80N60FD2

Part No FGH80N60FD2
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description 600V, 80A Field Stop IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174195-FGH80N60FD2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FGH80N60FD2 CAD Model

Description

The FGH80N60FD2 is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Fairchild/ON Semiconductor. It is designed for high-power, high-frequency switching applications, offering a combination of low conduction losses and fast switching speeds. This IGBT is suitable for applications such as industrial motor drives, UPS systems, and power inverters.

Applications:

  • Uninterruptible Power Supplies (UPS): Used in UPS systems for efficient power conversion and switching.
  • Industrial Motor Drives: Implemented in variable frequency drives (VFDs) for precise motor control.
  • Power Inverters: Employed in solar inverters, welding inverters, and other power conversion applications.
  • Induction Heating: Utilized in induction heating systems for efficient power delivery.
  • High-Frequency Welding: Applied in high-frequency welding equipment for precise current control.

Features:

  • High-Speed Switching: Optimized for high-frequency switching applications, minimizing switching losses.
  • Low VCE(sat): Reduces conduction losses and improves overall efficiency.
  • Short Circuit Capability: Provides short circuit protection for enhanced reliability.
  • Fast Recovery Diode: Integrated with a fast recovery diode for improved performance.
  • Positive Temperature Coefficient: Simplifies paralleling of multiple IGBTs.
  • Maximum Operating Junction Temperature: Designed for operation in demanding thermal environments.

Benefits:

  • Enhanced Efficiency: Low VCE(sat) and high-speed switching contribute to higher energy efficiency.
  • Improved Reliability: Short circuit capability and robust design enhance system reliability.
  • Simplified Design: Easy to drive and control with standard gate drive circuits.
  • Reduced System Cost: High efficiency reduces the need for extensive cooling solutions.
  • Versatile Applications: Suitable for a wide range of power electronics applications.

Additional Details:

The FGH80N60FD2 has a collector-emitter voltage (VCE) of 600V and a continuous collector current (IC) of 80A. It is available in a TO-247 package. The integrated fast recovery diode is optimized for hard switching applications. This IGBT is designed for high-voltage, high-current applications. Its fast switching speed allows for efficient operation in resonant and soft-switching topologies. Additionally, the device complies with RoHS standards for environmental protection. The gate charge is low, further enhancing switching performance.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5732 $50.2928
10+ $10.3165 $103.1650
16+ $9.9941 $159.9056
21+ $9.6717 $203.1057
27+ $9.3493 $252.4311
36+ $8.3821 $301.7556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,001 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess