EN
  • EN
  • DE

FIN224ACMLX

Part No FIN224ACMLX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER/DESERIALIZER 40MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Serializer/Deserializer
Data Rate 676Mbps
Input Type LVCMOS
Output Type LVCMOS
Number of Inputs 22/4
Number of Outputs 4/22
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -30°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 40-MLP (6x6)
Win Source Part Number 016265-FIN224ACMLX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN224ACMLX CAD Model

Description

The Fairchild/ON Semiconductor Fin224acmlx is a Serializer/Deserializer integrated circuit with a data rate of 676Mbps.

  • Inputs: 22/4
  • Outputs: 4/22
  • Output Type: LVCMOS
  • Operating Temperature: -30°C to 70°C (TA)
  • Supply Voltage: 1.65V to 3.6V
  • Package: 40-MLP (6x6)
  • Mounting: SMD (SMT)
  • Application: Integrated Circuits
  • Status: Active

You May Also Be Interested in

Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2330 $51.3590
55+ $1.8323 $100.7765
85+ $1.7750 $150.8750
117+ $1.7177 $200.9709
151+ $1.6605 $250.7355
202+ $1.4887 $300.7174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,894 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess