EN
  • EN
  • DE

FM24C32

Part No FM24C32
Manufacturer Fairchild/ON Semiconductor
Description 32K-Bit Standard 2-Wire Bus Interface Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174490-FM24C32
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM24C32 CAD Model

Description

The FM24C32 is a 32Kbit (4096 x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Fairchild Semiconductor, now part of ON Semiconductor. Similar to the FM24C04U, it utilizes the I2C (Inter-Integrated Circuit) serial interface, making it easy to integrate into microcontroller-based systems. The larger memory capacity allows for storing more substantial amounts of non-volatile data.

Applications:

  • Data storage in embedded systems: Used for storing larger amounts of configuration data, calibration parameters, and other non-volatile data in embedded systems.
  • Serial number storage: Employed for storing serial numbers, product identification, and manufacturing information.
  • Configuration settings storage: Utilized for storing user preferences, system configurations, and application settings.
  • Data logging: Suitable for more extensive data logging applications, such as sensor data and event recording.
  • Consumer electronics: Found in consumer electronics requiring larger storage capacity for user profiles, game saves, and device settings.

Features:

  • I2C interface: Communicates via the two-wire I2C serial interface for straightforward microcontroller integration.
  • Low voltage operation: Designed for low-voltage operation, minimizing power requirements.
  • Low power consumption: Offers low power consumption, extending battery life in portable applications.
  • Write protect feature: Incorporates a write protect mechanism to prevent accidental data corruption.
  • Small package size: Available in compact surface-mount packages for space-constrained applications.

Benefits:

  • Non-volatile data storage: Preserves stored data even when the power supply is interrupted.
  • Easy to interface: The standardized I2C interface simplifies communication protocols and reduces development time.
  • Low power consumption: Ideal for battery-powered devices and energy-conscious applications.
  • Data protection: Prevents accidental modification or erasure of important data.
  • Compact design: The small form factor allows for easy integration into miniaturized electronic devices.

Additional Details:

The FM24C32 is available in various surface-mount packages, such as SOIC and TSSOP. Refer to the ON Semiconductor datasheet for detailed specifications, including operating voltage range, I2C clock frequency, write cycle time, and package dimensions. Proper selection of I2C pull-up resistors is essential for reliable communication. This EEPROM provides a robust and efficient solution for non-volatile data storage in a wide range of applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess