EN
  • EN
  • DE

FM93C46

Part No FM93C46
Manufacturer Fairchild/ON Semiconductor
Description 1024-Bit Serial CMOS EEPROM (MICROWIRE™ Synchronous Bus)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174697-FM93C46
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive
Ultra Librarian 3D Model Ultra Librarian FM93C46 CAD Model

Description

The FM93C46 is a 1K-Bit Microwire Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Fairchild/ON Semiconductor. This memory chip provides a non-volatile storage solution for a variety of applications requiring small amounts of data to be stored and retrieved reliably, even when power is removed.

Applications

  • Storage of configuration data in electronic devices
  • Storage of calibration data in instruments
  • Storage of serial numbers and identification codes
  • Storage of user preferences in consumer electronics
  • Storage of security codes and passwords
  • Data logging in embedded systems

Features

  • 1K-Bit (128 x 8) organization
  • Microwire serial interface
  • Low voltage operation: 2.7V to 5.5V
  • Low power consumption
  • Self-timed write cycle
  • Write protect feature
  • High reliability: 1,000,000 Erase/Write cycles
  • Data retention: 100 years

Benefits

  • Non-volatile storage: Data is retained even when power is off.
  • Small size: Ideal for space-constrained applications.
  • Easy interface: Microwire serial interface simplifies communication with microcontrollers.
  • Low power consumption: Suitable for battery-powered devices.
  • High endurance: Withstands a large number of erase/write cycles.
  • Long data retention: Data is preserved for an extended period.

Additional Details

The FM93C46 is available in various packages, including SOIC and TSSOP. The Microwire interface consists of three pins: clock (SK), data input (DI), and data output (DO). A chip select (CS) pin enables communication with the device. The self-timed write cycle simplifies the writing process, eliminating the need for external timing circuits. The write protect feature prevents accidental data modification. The operating temperature range is typically -40°C to +85°C. It is essential to consult the manufacturer's datasheet for detailed specifications, including timing diagrams, electrical characteristics, and package dimensions. This EEPROM is suitable for applications requiring a small, reliable, and low-power non-volatile memory solution. Proper decoupling capacitors should be used on the power supply pin to minimize noise and ensure stable operation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess