The FMS6203MT14 is a three-channel low-cost video filter with integrated reconstruction filters and output drivers. It is designed to replace passive LC filters and drivers with a single integrated device. The FMS6203MT14 is ideal for filtering video signals in a variety of applications.
Applications
- DVD Players
- Set-Top Boxes
- Personal Video Recorders (PVRs)
- Gaming Consoles
- Video Amplifiers
- Cable Modems
Features
- Three channels of filtering
- Integrated reconstruction filters
- Integrated output drivers
- Low cost
- Small size
- Improved Image Quality by reducing noise and aliasing
- Reduces BOM count and board space
- Simplified design and manufacturing
Benefits
- Improved video quality
- Reduced component count
- Smaller board size
- Lower cost
- Simplified design
Additional Details
The FMS6203MT14 operates from a single 3.3V supply. It is available in a TSSOP-14 package. The filters are designed to have a flat passband and excellent stopband attenuation. The output drivers are capable of driving 150Ω loads. The device also includes an internal clamp circuit to protect the outputs from overvoltage conditions.
The FMS6203MT14 filters out-of-band noise, which improves the quality of the video signal. It also reduces aliasing, which can occur when the video signal is sampled. The integrated reconstruction filters help to smooth the video signal and reduce artifacts.