EN
  • EN
  • DE

FMS6400CSNL

Part No FMS6400CSNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059496-FMS6400CSNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMS6400CSNL CAD Model

Description

The FMS6400CSNL is a triple channel video filter and buffer amplifier designed by Fairchild Semiconductor (now ON Semiconductor). It is used to enhance video signal quality in a variety of applications, providing filtering and buffering for improved performance. The device is suitable for composite video (CVBS) and S-Video signals.

Applications:

  • Set-Top Boxes
  • DVD Players
  • Digital Video Recorders (DVRs)
  • Video Game Consoles
  • Surveillance Systems
  • Video Distribution Systems
  • Display Devices

Features:

  • Triple Channel: Supports three independent video channels.
  • Integrated Video Filters: Provides filtering to reduce noise and improve signal clarity.
  • Buffer Amplifiers: Buffers the video signal to drive longer cables and multiple displays.
  • Low Power Consumption: Minimizes power requirements for energy-efficient designs.
  • Excellent Video Performance: Provides high signal quality with minimal distortion.
  • Internal Bias: Simplifies circuit design by eliminating external bias components.
  • Pb-Free Package: Complies with environmental regulations.

Benefits:

  • Improved Video Quality: Filtering reduces noise and enhances signal clarity.
  • Enhanced Signal Drive Capability: Buffer amplifiers enable driving long cables and multiple displays.
  • Simplified System Design: Integrated features reduce external component count.
  • Reduced Power Consumption: Low power design minimizes energy requirements.
  • Cost-Effective Solution: Integrates multiple functions into a single device.
  • Reliable Performance: Provides stable and consistent video signal processing.

Additional Details:

The FMS6400CSNL features internal clamps and bias circuitry for ease of use. It operates from a single 5V power supply. The device typically incorporates a low-pass filter for each channel. This filter is designed to remove high-frequency noise and artifacts, resulting in a cleaner video signal. The buffer amplifiers provide a low output impedance, ensuring stable signal delivery. The device is commonly available in a SOIC (Small Outline Integrated Circuit) package. Detailed performance characteristics, including filter response and amplifier gain, are available in the datasheet. The FMS6400CSNL is designed to improve the overall video experience by enhancing picture quality and reducing signal degradation.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess