EN
  • EN
  • DE

FPF1203UCX

Part No FPF1203UCX
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH INTELLIMAX 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.2 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.2A
Rds On (Typ) 45 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-WLCSP (0.76x0.76)
Win Source Part Number 1039505-FPF1203UCX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FPF1203UCX CAD Model

Description

The FPF1203UCX is a current-limiting power switch manufactured by Fairchild/ON Semiconductor. It's designed to protect electronic devices from overcurrent and short-circuit conditions. This device integrates a power MOSFET, current-sensing circuitry, and fault protection features into a small package, making it suitable for various portable and battery-powered applications.

Applications

  • USB Power Distribution: Protects USB ports from overcurrent conditions caused by faulty devices or excessive current draw.
  • Portable Devices: Used in smartphones, tablets, and laptops to protect power rails and connected peripherals.
  • Battery-Powered Systems: Protects battery circuits from short circuits and overloads, extending battery life.
  • Hot-Swap Applications: Allows safe insertion and removal of modules in live systems.
  • Power Management Circuits: Provides current limiting and overcurrent protection in power distribution networks.

Features

  • Accurate Current Limiting: Provides precise current limiting to protect downstream components from overcurrent damage.
  • Overcurrent Protection (OCP): Shuts down the power switch when the current exceeds a predefined limit.
  • Short-Circuit Protection (SCP): Rapidly disconnects the power switch in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating by shutting down the switch when the junction temperature exceeds a threshold.
  • Reverse Blocking: Prevents current from flowing back into the power source when the switch is off.
  • Enable Input: Provides an enable pin for controlling the on/off state of the power switch.

Benefits

  • Device Protection: Safeguards electronic devices from damage caused by overcurrent and short-circuit conditions.
  • System Reliability: Enhances the reliability of electronic systems by preventing catastrophic failures.
  • Simplified Design: Reduces the complexity of power management circuits with integrated protection features.
  • Compact Size: Allows for high-density placement in portable devices due to its small footprint.
  • Improved Safety: Enhances user safety by preventing overheating and potential fire hazards.

Additional Details

The FPF1203UCX typically features a low on-resistance MOSFET, which minimizes power dissipation and improves efficiency. The current limit is often programmable or fixed to meet specific application requirements. The device's fast response time to overcurrent and short-circuit events is crucial for preventing damage to sensitive electronic components. Thermal shutdown protection is essential for preventing thermal runaway and ensuring the long-term reliability of the power switch. The integrated reverse blocking feature is valuable in applications where back-feeding current could be problematic. The FPF1203UCX is commonly used in applications where space is constrained and reliable overcurrent protection is required.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7766
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4089 $51.1125
300+ $0.3355 $100.6500
465+ $0.3250 $151.1250
640+ $0.3145 $201.2800
825+ $0.3040 $250.8000
1,105+ $0.2726 $301.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,996 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess