EN
  • EN
  • DE

NDS9952NL

Part No NDS9952NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081950-NDS9952NL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDS9952NL CAD Model

Description

The NDS9952NL is a logic-level N-Channel enhancement mode MOSFET designed for various power management and switching applications. Manufactured by Fairchild Semiconductor, now part of ON Semiconductor, this MOSFET is known for its low on-resistance and fast switching speed, making it suitable for efficient power conversion and load switching. Its logic-level gate drive simplifies the design process, particularly in low-voltage systems.

Applications:

  • DC-DC converters
  • Load switching in portable devices
  • Power management circuits
  • Battery charging systems
  • Motor control applications

Features:

  • Logic-level gate drive: Enables direct interfacing with low-voltage logic circuits.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Allows for efficient switching operation.
  • Surface mount package: Facilitates automated assembly and compact design.
  • RoHS compliant: Environmentally friendly and complies with industry standards.

Benefits:

  • Increased energy efficiency: Reduces power consumption and extends battery life.
  • Simplified design: Logic-level gate drive reduces the need for external components.
  • Compact solution: Surface mount package enables high-density circuit designs.
  • Improved thermal performance: Low on-resistance minimizes heat generation.
  • Reliable operation: Designed for stable performance in demanding applications.

Additional Details:

The NDS9952NL is an N-channel enhancement mode MOSFET. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The on-resistance (RDS(on)) is a critical parameter, indicating the resistance between the drain and source when the MOSFET is fully turned on, and directly impacts power dissipation. This device is typically available in a SO-8 surface-mount package. The specific RDS(on) value and current rating will vary depending on the gate-source voltage applied. Refer to the datasheet for comprehensive electrical characteristics and operating guidelines. Proper thermal management is important to ensure device reliability at higher current levels. The device’s power dissipation is dependent on ambient temperature and the use of any heat sinking mechanisms.

You May Also Be Interested in

Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
NDK
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess