EN
  • EN
  • DE

FQB19N20C

Part No FQB19N20C
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 200V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175224-FQB19N20C
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQB19N20C CAD Model

Description

The FQB19N20C is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for power switching applications requiring high voltage and efficient performance. This MOSFET utilizes advanced planar stripe, DMOS technology and robust avalanche energy, providing excellent RDS(ON), low gate charge, and superior switching performance.

Applications

  • Switch Mode Power Supplies (SMPS): Used in primary switching circuits for efficient power conversion.
  • Power Factor Correction (PFC): Suitable for active PFC circuits to improve power efficiency and reduce harmonic distortion.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems for battery charging and inverter applications.
  • DC-DC Converters: Utilized in various DC-DC converters for voltage regulation and power management.
  • Motor Control: Used in PWM motor control for brushed DC motors, stepper motors and BLDC motors.

Features

  • High Voltage Capability: Operates with a drain-source voltage (Vds) of up to 200V.
  • Low On-Resistance: Features a low RDS(on) to minimize conduction losses and improve efficiency.
  • Fast Switching Speed: Offers fast switching characteristics for reduced switching losses and improved efficiency.
  • Avalanche Ruggedness: Designed with high avalanche energy capability for reliable operation.
  • Low Gate Charge: Low gate charge reduces drive power requirements and improves switching performance.
  • TO-263 Package: Housed in a TO-263 package for efficient heat dissipation and surface mount capabilities.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher energy efficiency.
  • Reliable Operation: Avalanche ruggedness provides protection against voltage transients, ensuring reliable operation in demanding environments.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, further improving overall system efficiency.
  • Simplified Design: Low gate charge reduces the requirements of the gate drive circuitry, leading to simpler and cost-effective designs.
  • Compact Size: TO-263 package allows for efficient thermal management and space saving design.

Additional Details

The FQB19N20C has a continuous drain current (Id) rating of 19A. The gate-source voltage (Vgs) is rated at ±30V. The MOSFET has a typical gate charge (Qg) of around 50 nC. The device's RDS(on) is typically around 0.1 ohms at Vgs = 10V. The operating junction temperature ranges from -55°C to +175°C. This MOSFET is suitable for applications that require high power density, efficiency, and reliability. The FQB19N20C is often used in synchronous rectification applications due to its low on-resistance and fast switching characteristics. This helps minimize conduction losses and improve the overall efficiency of power conversion systems. Its robust design ensures reliable operation in demanding environments and its compact TO-263 package allows for efficient thermal management and space-saving designs.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess