EN
  • EN
  • DE

FQB5N50C

Part No FQB5N50C
Manufacturer Fairchild/ON Semiconductor
Description 500V N-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175259-FQB5N50C
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQB5N50C CAD Model

Description

The FQB5N50C is an N-channel MOSFET manufactured by Fairchild/ON Semiconductor. It is designed for high-voltage, high-speed switching applications, providing efficient power conversion and control.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in SMPS circuits for efficient power switching and regulation.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power quality and energy efficiency.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for efficient switching and power management.
  • Motor Control: Suitable for controlling motors with precise speed and torque management.
  • Lighting Ballasts: Used in electronic ballasts for efficient control of lighting systems.

Features:

  • High Voltage: 500V drain-source voltage rating suitable for high-voltage applications.
  • Low On-Resistance: Reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Avalanche Rated: Provides enhanced ruggedness and reliability under transient conditions.
  • TO-263 Package: Surface mount package facilitates efficient heat dissipation and compact design.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation and increases efficiency.
  • Enhanced Reliability: Avalanche rating provides robust performance under demanding conditions.
  • High-Speed Switching: Fast switching speed allows for high-frequency operation, reducing the size of passive components.
  • Compact Design: Surface mount package enables smaller and more efficient circuit layouts.
  • Improved Thermal Performance: Surface mount package facilitates efficient heat dissipation.

Additional Details:

The FQB5N50C features a drain-source voltage (VDS) of 500V and a continuous drain current (ID) of 5A. The on-resistance (RDS(on)) is typically around 1.6 ohms at VGS = 10V. The gate charge (Qg) is relatively low, contributing to its fast switching speed. The device is packaged in a TO-263 package. This MOSFET is designed for applications requiring high voltage, high speed, and efficient power switching. Its avalanche rating and robust design make it suitable for demanding environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6225 $59.1375
230+ $0.5105 $117.4150
355+ $0.4943 $175.4765
485+ $0.4793 $232.4605
625+ $0.4632 $289.5000
840+ $0.4146 $348.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess