The FQB6N70 is a 700V N-Channel MOSFET utilizing Fairchild's advanced QFET® technology. This component is engineered for high-voltage, high-speed switching applications, offering low on-state resistance and superior switching performance. It's capable of withstanding high energy pulses in both avalanche and commutation modes, making it a reliable choice for demanding power electronics applications.
Applications
- Switched-Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- Lighting Ballasts
- High-Voltage Inverters
- Uninterruptible Power Supplies (UPS)
Features
- RDS(on) = 1.9 Ω (Typ.) @ VGS = 10V, ID = 3A
- Low gate charge (typical 14 nC)
- Low Crss (typical 3.5 pF)
- High ruggedness
- 100% avalanche tested
Benefits
- High efficiency reduces power losses
- Fast switching speeds enhance system performance
- Robustness ensures reliable operation in harsh environments
- Simplified thermal management
Additional Details
The FQB6N70 is an N-channel enhancement mode MOSFET packaged in a TO-263 (D2PAK) package designed for surface mounting. It features a continuous drain current of 6A and a pulsed drain current of 18A. The gate-source voltage is rated at ±30V. The device is designed for operation at junction temperatures up to 150°C. The low on-resistance minimizes conduction losses, improving overall efficiency. The fast switching speed reduces switching losses, enabling higher frequency operation. The 100% avalanche testing guarantees the device's ability to withstand transient voltage spikes. The TO-263 package facilitates efficient heat dissipation. The FQB6N70 is a robust and efficient choice for high-voltage switching applications demanding reliability and performance.