EN
  • EN
  • DE

FQB6N90

Part No FQB6N90
Manufacturer Fairchild/ON Semiconductor
Description 900V N-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175270-FQB6N90
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQB6N90 CAD Model

Description

The FQB6N90 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for high-voltage, high-speed switching applications.

Applications

  • Power supplies
  • AC-DC converters
  • High-voltage inverters
  • Power factor correction (PFC) circuits
  • Lighting ballasts

Features

  • N-Channel MOSFET
  • 6A continuous drain current
  • 900V drain-source voltage
  • Low gate charge
  • High speed switching
  • Avalanche rated

Benefits

  • High voltage operation capability
  • Reduced switching losses due to low gate charge
  • Efficient operation in high-frequency circuits
  • Robust performance under high-voltage conditions
  • Simplified thermal management
  • Reliable operation

Technical Specifications

The FQB6N90 features a drain-source voltage (VDS) of 900V and a continuous drain current (ID) of 6A. It has a low gate charge (Qg), which contributes to faster switching speeds and reduced switching losses. The avalanche rating provides robust performance under transient voltage conditions. The on-resistance (RDS(on)) is optimized for efficient power conversion. The gate threshold voltage (VGS(th)) is typically between 3V and 5V. It is generally supplied in a TO-220 package, facilitating heat dissipation. This MOSFET is designed to operate over a wide temperature range. The device is RoHS compliant. The fast switching characteristics contribute to improved efficiency in power electronic circuits. The high breakdown voltage makes it suitable for applications where high voltage surges are a concern.

The FQB6N90 is a suitable selection for applications that require high-voltage switching, such as power supplies and inverters. Its characteristics make it a reliable component for power electronics applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess