EN
  • EN
  • DE

FQD12N10

Part No FQD12N10
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823540-FQD12N10
Ultra Librarian 3D Model Ultra Librarian FQD12N10 CAD Model

Description

The FQD12N10 is an N-Channel enhancement mode power MOSFET produced by Fairchild Semiconductor, now part of ON Semiconductor. This device leverages Fairchild's advanced QFET® technology to minimize on-state resistance while maintaining superior switching performance and robustness. It is designed for applications demanding efficient power management and high-speed switching.

Applications:

  • Switching Power Supplies
  • Motor Control
  • DC-DC Converters
  • Uninterruptible Power Supplies (UPS)
  • Solid State Relays

Features:

  • Low on-resistance (RDS(on))
  • High switching speed
  • Low gate charge (Qg)
  • High avalanche energy capability
  • Improved dv/dt capability
  • 100V Drain to Source Voltage (VDS)
  • 12A Continuous Drain Current (ID)

Benefits:

  • Improved energy efficiency due to low RDS(on), reducing power loss and heat dissipation.
  • Faster switching speed enables higher frequency operation, leading to smaller and more efficient power supply designs.
  • Enhanced system reliability due to high avalanche energy and improved dv/dt capability.
  • Simplified thermal management because of reduced power dissipation.
  • Increased power density in applications with space constraints.

Additional Details:

The FQD12N10 is typically packaged in a TO-252 (DPAK) package for surface mounting, which contributes to its compact design. The device's low gate charge minimizes the drive power required, further enhancing system efficiency. Its robust design makes it suitable for use in harsh environments and demanding applications. The maximum operating junction temperature is typically 175°C, allowing for reliable operation under high load conditions. The device's gate threshold voltage is precisely controlled, simplifying the design of gate drive circuits. This MOSFET is designed to provide optimal performance in both hard-switching and soft-switching topologies. Its fast intrinsic diode recovery time also contributes to efficient operation in bridge circuits and synchronous rectification applications.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess