EN
  • EN
  • DE

FQD8P10TM_F085

Part No FQD8P10TM_F085
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 100V 6.6A DPAK-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 6.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 470pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2.5W (Ta), 44W (Tc)
Maximum Rds On at Id,Vgs 530 mOhm @ 3.3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1039783-FQD8P10TM_F085
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FQD8P10TM_F085 CAD Model

Description

The FQD8P10TM_F085 is a P-Channel enhancement mode power MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device leverages Fairchild's advanced QFET® technology to minimize on-state resistance while maintaining superior switching performance and robustness. It is designed for automotive applications, signified by the '_F085' designation, and demands efficient power management and high-speed switching.

Applications:

      
  • Automotive applications (specifically designed and tested for automotive requirements)
  •   
  • High-side switching
  •   
  • Load switching
  •   
  • Power management in automotive systems
  •   
  • Reverse battery protection

Features:

      
  • Low on-resistance (RDS(on)) minimizes conduction losses
  •   
  • High switching speed reduces switching losses
  •   
  • Low gate charge (Qg) simplifies gate drive design
  •   
  • High avalanche energy capability enhances reliability
  •   
  • Improved dv/dt capability ensures stable operation
  •   
  • -100V Drain to Source Voltage (VDS)
  •   
  • -8A Continuous Drain Current (ID)
  •   
  • AEC-Q101 qualified for automotive applications

Benefits:

      
  • Improved energy efficiency due to low RDS(on), reducing power loss and heat dissipation.
  •   
  • Faster switching speed enables higher frequency operation, leading to smaller and more efficient power supply designs.
  •   
  • Enhanced system reliability due to high avalanche energy and improved dv/dt capability.
  •   
  • Simplified thermal management because of reduced power dissipation.
  •   
  • Meets stringent automotive quality and reliability standards (AEC-Q101).

Additional Details:

The FQD8P10TM_F085 is typically packaged in a TO-252 (DPAK) package for surface mounting.  The AEC-Q101 qualification ensures that this MOSFET has undergone rigorous testing to meet the demands of the automotive environment, including temperature cycling, humidity resistance, and vibration testing.  Its low gate charge minimizes the drive power required, further enhancing system efficiency. Its robust design makes it suitable for automotive applications subject to harsh environmental conditions. The maximum operating junction temperature is typically 175°C. The device's gate threshold voltage is precisely controlled, simplifying the design of gate drive circuits.  The P-Channel configuration is ideal for high-side switching applications in automotive electrical systems.  This MOSFET is designed to provide optimal performance and reliability in demanding automotive applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9431 $51.8705
130+ $0.7738 $100.5940
205+ $0.7496 $153.6680
280+ $0.7255 $203.1400
360+ $0.7013 $252.4680
480+ $0.6287 $301.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess