The FQI13N50C is an N-Channel enhancement mode power MOSFET from Fairchild Semiconductor (now ON Semiconductor). It is designed for high-voltage, high-speed switching applications, providing excellent performance in terms of low on-resistance and fast switching.
Applications
- Power supplies
- Motor control
- Lighting ballasts
- DC-DC converters
- Inverters
Features
- N-Channel enhancement mode MOSFET
- High voltage capability (VDS = 500V)
- Low on-resistance (RDS(on))
- Fast switching speed
- Avalanche energy rated
Benefits
- High efficiency in power conversion
- Reduced power losses and heat generation
- Improved system reliability
- Simplified thermal management
Specifications
The FQI13N50C features a drain-source voltage (VDS) of 500V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) of 13A. The on-resistance (RDS(on)) is typically 0.4 Ohms at VGS = 10V. It is available in a TO-220 package, which is suitable for through-hole mounting and provides efficient heat dissipation. This MOSFET is designed to operate reliably under high-voltage and high-frequency conditions. The avalanche energy rating ensures robustness against transient voltage spikes, contributing to the overall reliability of the application.