EN
  • EN
  • DE

FQI6N40TU

Part No FQI6N40TU
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Not available to order .
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140016-FQI6N40TU
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQI6N40TU CAD Model

Description

The FQI6N40TU is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor) designed for high-voltage, high-speed power switching applications. This MOSFET is optimized for use in power supplies, motor control, and other applications requiring efficient and reliable switching performance. Its robust design and avalanche ruggedness make it suitable for demanding environments. The device is designed to minimize on-state resistance, reducing power dissipation and improving overall system efficiency.

Applications

  • Power Supplies: Suitable for switched-mode power supplies (SMPS) in various applications, including consumer electronics, industrial equipment, and server power supplies.
  • Motor Control: Employed in motor control circuits for controlling the speed and torque of DC motors, BLDC motors, and stepper motors.
  • Lighting: Used in electronic ballast circuits for lighting applications, including LED drivers and fluorescent lamp ballasts.
  • High Voltage Converters: Used in DC-DC converters and AC-DC rectifiers where high voltage operation is required.
  • Uninterruptible Power Supplies (UPS): Plays a vital role in UPS systems to provide backup power during power outages.

Features

  • High Voltage Capability: Operates with a drain-source voltage (Vds) of up to 400V.
  • Low On-Resistance: Features a low RDS(on) to minimize conduction losses and improve efficiency.
  • Fast Switching Speed: Offers fast switching characteristics for reduced switching losses.
  • Avalanche Ruggedness: Designed with avalanche ruggedness to withstand transient voltage spikes.
  • Low Gate Charge: Low gate charge reduces drive power requirements and improves switching performance.
  • TO-220 Package: Housed in a TO-220 package for efficient heat dissipation.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher energy efficiency.
  • Reliable Operation: Avalanche ruggedness provides protection against voltage transients, ensuring reliable operation in harsh environments.
  • Simplified Design: Low gate charge reduces the requirements of the gate drive circuitry, leading to simpler and cost-effective designs.
  • High Power Handling: TO-220 package allows for efficient heat dissipation, enabling high power handling capabilities.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, further improving overall system efficiency.

Additional Details

The FQI6N40TU has a continuous drain current (Id) rating of 6A. The gate-source voltage (Vgs) is rated at ±30V. It is RoHS compliant, ensuring environmental safety. The operating junction temperature ranges from -55°C to +150°C. This MOSFET is suitable for applications demanding both high voltage and efficient power switching. The device's gate charge is typically around 15nC, which contributes to its fast switching performance. The input capacitance is approximately 400pF, while the output capacitance is around 50pF. These parameters are crucial for optimizing gate drive circuitry and achieving optimal switching performance. The device's thermal resistance from junction to case is relatively low, further enhancing its ability to dissipate heat effectively.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess