EN
  • EN
  • DE

FQT7N10L

Part No FQT7N10L
Manufacturer Fairchild/ON Semiconductor
Description 100V LOGIC N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175516-FQT7N10L
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Audio
Ultra Librarian 3D Model Ultra Librarian FQT7N10L CAD Model

Description

The FQT7N10L is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor). The 'L' suffix typically indicates a Logic Level gate drive requirement. This means the MOSFET is designed to be fully turned on with lower gate voltages, making it suitable for direct interfacing with logic circuits and microcontrollers. It's a good choice for applications where a low gate drive voltage is necessary for efficient operation.

Applications:

  • DC-DC converters
  • Power management in portable devices
  • Microcontroller-controlled circuits
  • Logic-level load switching
  • Solid-state relays

Features:

  • N-Channel MOSFET
  • Logic Level Gate Drive
  • Low gate charge (Qg)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche ruggedness

Benefits:

  • Efficient switching: Low gate charge reduces the drive power required, making it suitable for logic-level controlled circuits.
  • Reduced power losses: Low on-resistance minimizes conduction losses, improving overall efficiency.
  • Simplified gate drive circuitry: The logic-level gate drive simplifies the design of the gate drive circuitry, reducing component count and cost.
  • Improved system reliability: High avalanche ruggedness enhances reliability under transient conditions.

Additional Details:

The FQT7N10L features a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating of 6.7A. Its RDS(on) is typically 0.25 Ohms at VGS = 5V (logic level gate drive). It is available in a TO-220 package, suitable for through-hole mounting. This device is well-suited for applications where logic-level control is desired with efficient power switching.

This MOSFET offers a good balance of voltage and current handling capabilities along with logic-level compatibility, making it versatile for various power management applications, especially those driven by microcontrollers or other logic devices.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess