The FSA2367MTCX is a break-before-make, 150MHz, 3-channel SPDT digital switch IC from Fairchild/ON Semiconductor. It is designed for audio applications and features a maximum on resistance of 2 ohms and a wide operating temperature range of -40°C to 85°C. It operates at a single supply voltage of 2.7V to 4.3V and comes in a 14-TSSOP package.
The FSA2367MTCX is a versatile switch IC that can be used in a variety of audio applications, such as:
Audio routing: The FSA2367MTCX can be used to route audio signals between different components in an audio system, such as between an input source, a preamplifier, a power amplifier, and speakers.
Audio muting: The FSA2367MTCX can be used to mute audio signals when required, such as when a phone call comes in or when a user presses a mute button.
Audio selection: The FSA2367MTCX can be used to select between different audio sources, such as a CD player, a tuner, or a streaming device.
Audio attenuation: The FSA2367MTCX can be used to attenuate audio signals, such as when reducing the volume of a speaker.
The FSA2367MTCX is a high-performance switch IC that is well-suited for a variety of audio applications. It offers excellent performance, reliability, and power efficiency.
Here are some of the key features and benefits of the FSA2367MTCX:
Break-before-make switching: This ensures that there is no popping or other noise when switching between audio sources.
High bandwidth: The FSA2367MTCX has a bandwidth of 150MHz, making it suitable for high-resolution audio applications.
Low on resistance: The FSA2367MTCX has a maximum on resistance of 2 ohms, which minimizes signal distortion.
Wide operating temperature range: The FSA2367MTCX can operate in a wide temperature range of -40°C to 85°C, making it suitable for a variety of environmental conditions.
Single supply voltage: The FSA2367MTCX operates at a single supply voltage of 2.7V to 4.3V, making it easy to integrate into existing audio systems.
Small package size: The FSA2367MTCX comes in a small 14-TSSOP package, which makes it ideal for space-constrained applications.
Overall, the FSA2367MTCX is a high-performance, versatile switch IC that is well-suited for a variety of audio applications. It offers excellent performance, reliability, and power efficiency.
Here are some examples of how the FSA2367MTCX can be used in audio applications:
In a home stereo system, the FSA2367MTCX can be used to route audio signals between the CD player, tuner, and amplifier. It can also be used to mute the audio when a phone call comes in.
In a professional audio system, the FSA2367MTCX can be used to route audio signals between different components, such as microphones, mixers, and speakers. It can also be used to select between different audio sources, such as microphones, instruments, and playback devices.
In a consumer electronics device, such as a smartphone or tablet, the FSA2367MTCX can be used to route audio signals between the audio jack, speakers, and internal components. It can also be used to mute the audio when a user presses a mute button.
The FSA2367MTCX is a versatile switch IC that can be used in a wide variety of audio applications. It offers excellent performance, reliability, and power efficiency.