EN
  • EN
  • DE

FTCO3V455A1

Part No FTCO3V455A1
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 3-Phase Inverter Automotive Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Series SPM
Packaging Tube
FET Type 6 N-Channel (3-Phase Bridge)
FET Feature Logic Level Gate
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 150A
Rds On (Maximum) @ Id, Vgs 1.66 mOhm @ 80A, 10V
Power - Max 115W
Operating Temperature Range 175°C (TJ)
Mounting Style Through Hole
Package 19-PowerDIP Module
Manufacturer Package Module
Win Source Part Number 1176134-FTCO3V455A1
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 44
Family Name FTCO3V455A1
Introduction Date March 26, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian FTCO3V455A1 CAD Model

Description

The FTCO3V455A1 is a 3-phase inverter automotive power module from Fairchild/ON Semiconductor. It is designed to provide a very compact and high-performance variable speed motor drive for applications like electric power steering, electro-hydraulic power steering, electric water pumps, electric oil pumps, and other automotive applications.

The FTCO3V455A1 module utilizes Fairchild's trench MOSFET technology to provide a high continuous drain current of 150A and a maximum power of 115W. It features a logic level gate and a through-hole mounting style. The module operates at an operating temperature range of 175°C (TJ) and has a drain source voltage of 40V. The Rds On (Maximum) @ Id, Vgs is 1.66 mOhm @ 80A, 10V.

The FTCO3V455A1 module is packaged in a 19-PowerDIP Module package and is compliant with halogen-free requirements. The module also features a number of other features that make it ideal for automotive applications, including:

High efficiency: The FTCO3V455A1 module is designed to provide high efficiency over a wide range of operating conditions. This helps to improve the overall fuel economy of the vehicle. Low EMI: The FTCO3V455A1 module is designed to minimize EMI emissions. This helps to ensure that the module does not interfere with other electronic components in the vehicle. High reliability: The FTCO3V455A1 module is designed to be highly reliable. It is manufactured using high-quality components and has been rigorously tested to ensure durability. Here are some of the key benefits of using the FTCO3V455A1 module:

Compact size and low weight: The FTCO3V455A1 module is very compact and lightweight, making it ideal for space-constrained automotive applications. High performance: The FTCO3V455A1 module provides high continuous drain current and maximum power, making it ideal for high-performance automotive applications. High efficiency: The FTCO3V455A1 module is designed to provide high efficiency over a wide range of operating conditions, which helps to improve the overall fuel economy of the vehicle. Low EMI: The FTCO3V455A1 module is designed to minimize EMI emissions, which helps to ensure that the module does not interfere with other electronic components in the vehicle. High reliability: The FTCO3V455A1 module is designed to be highly reliable, making it ideal for demanding automotive applications. Overall, the FTCO3V455A1 is a high-performance, reliable, and compact 3-phase inverter automotive power module that is ideal for a wide range of automotive applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess