EN
  • EN
  • DE

HMA121SR2

Part No HMA121SR2
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063189-HMA121SR2
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMA121SR2 CAD Model

Description

The HMA121SR2, manufactured by Fairchild/ON Semiconductor, is a high-input resistance single-channel optocoupler in a small outline package. It features a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor detector. The HMA121SR2 is designed for applications requiring electrical isolation, high input impedance, and a compact form factor. This optocoupler is commonly used in digital logic interfaces, microcomputer system interfaces, and power supply regulation.

Applications

  • Digital Logic Interfaces
  • Microcomputer System Interfaces
  • Power Supply Regulation
  • Solid-State Relays
  • Industrial Control Equipment
  • Signal Isolation in Data Acquisition Systems

Features

  • High Input Resistance: Provides excellent input sensitivity and reduces loading on the driving circuit.
  • High Isolation Voltage: Offers robust electrical isolation between the input and output circuits.
  • Compact Small Outline Package (SOP): Enables high-density mounting on printed circuit boards.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between the input and output.
  • Low Saturation Voltage: Minimizes power dissipation and improves output signal quality.
  • UL Recognized: Meets safety standards for use in various applications.

Benefits

  • Enhanced Safety: Provides robust electrical isolation, protecting sensitive circuits from high-voltage transients and ground loops.
  • Improved System Performance: High input resistance reduces loading, ensuring accurate signal transmission.
  • Space Savings: Compact SOP package allows for high-density mounting, reducing overall system size.
  • Simplified Circuit Design: Integrated design simplifies circuit layout and reduces component count.
  • Increased Reliability: Solid-state construction provides high reliability and long operating life.
  • Cost-Effective Solution: Provides a cost-effective solution for electrical isolation and signal transfer.

Additional Details

The HMA121SR2 optocoupler offers a minimum isolation voltage of 5000 VRMS, ensuring robust electrical isolation between the input and output circuits. It has a typical current transfer ratio (CTR) of 50%, enabling efficient signal transfer. The device is designed to operate over a wide temperature range, making it suitable for use in various industrial environments. The compact SOP package allows for surface mount assembly, simplifying manufacturing and reducing assembly costs. The HMA121SR2 is a versatile optocoupler that provides a reliable and cost-effective solution for electrical isolation and signal transfer in a wide range of applications. Its high input resistance, high isolation voltage, and compact form factor make it an ideal choice for digital logic interfaces, microcomputer system interfaces, and power supply regulation.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess