EN
  • EN
  • DE

IRF733

Part No IRF733
Manufacturer Fairchild/ON Semiconductor
Description N-Channel Power MOSFETs, 5.5A, 350 V/400V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1187222-IRF733
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF733 CAD Model

Description

The IRF733 is a P-channel power MOSFET manufactured by Fairchild/ON Semiconductor. It is designed for switching applications where a low on-resistance and fast switching speeds are crucial. This MOSFET is commonly used in load switching, power management, and high-side switching circuits.

Applications:

  • Load switching
  • Power management circuits
  • High-side switching
  • DC-DC converters
  • Battery management systems

Features:

  • P-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Logic-level gate drive
  • Surface mount package (SO-8)
  • RoHS compliant

Benefits:

  • Efficient power switching
  • Reduced power loss and heat dissipation
  • Direct logic-level interface
  • Compact design for space-constrained applications
  • Environmentally friendly
  • Improved system reliability

Additional Details:

The IRF733 boasts a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -4.7A. Its low on-resistance (RDS(on)) typically measures around 0.08 ohms at a gate-source voltage (VGS) of -10V, which minimizes conduction losses and improves efficiency. Encased in a compact SO-8 surface-mount package, the IRF733 is designed for applications with limited board space. The logic-level gate drive simplifies the interface with microcontrollers and other control circuits. Its fast switching speed minimizes switching losses, enhancing overall system performance. The MOSFET's robustness and reliability make it a suitable choice for demanding applications. Being RoHS compliant, it adheres to environmental regulations, ensuring a reduced impact on the environment. It is designed to operate over a wide temperature range, typically from -55°C to +150°C, making it suitable for various environmental conditions. This P-channel MOSFET is commonly found in portable devices, power adapters, and other applications where efficient and reliable power switching is essential.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess