The KA3845A is a fixed frequency current-mode PWM controller specifically designed for off-line and DC-to-DC converter applications. This integrated circuit offers the necessary features to implement a cost-effective and reliable power supply control scheme. Its versatility and robust design make it suitable for a wide range of power electronics applications.
Applications
- Switch-Mode Power Supplies (SMPS)
- DC-DC Converters
- Offline Power Converters
- Uninterruptible Power Supplies (UPS)
- Battery Chargers
Features
- Optimized for Off-Line and DC-to-DC Converters
- Low Start-Up Current
- Automatic Feed Forward Compensation
- Latching PWM for Cycle-By-Cycle Current Limiting
- Internally Trimmed Reference with UVLO
- High Current Totem-Pole Output
- Under-Voltage Lockout (UVLO) with Hysteresis
- Low Operating Current
- Adjustable Duty Cycle Control
Benefits
- Cost-effective solution for power supply control
- Improved efficiency due to current-mode operation
- Enhanced reliability with built-in protection features like UVLO and current limiting
- Simplified design process due to integrated functionality
- Stable operation over a wide range of input voltages and load conditions
- Reduced component count, leading to smaller and more compact power supply designs
Additional Details
The KA3845A operates at a fixed switching frequency, typically around 500kHz, determined by an external resistor and capacitor. The current-mode control scheme provides inherent line feedforward compensation, improving the converter's response to input voltage variations. The internal latching PWM ensures cycle-by-cycle current limiting, protecting the power switch from overcurrent conditions. The UVLO circuit prevents the controller from operating at low input voltages, preventing erratic behavior. The high-current totem-pole output is capable of directly driving a power MOSFET. This device is typically available in an 8-pin DIP or SOIC package. The operating temperature range is typically -40°C to +85°C. The supply voltage range is usually up to 30V. The precise switching frequency is determined by an external resistor and capacitor. This controller delivers a reliable and stable performance in various power supply designs.