EN
  • EN
  • DE

KA431

Part No KA431
Manufacturer Fairchild/ON Semiconductor
Description Programmable Shunt Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192384-KA431
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA431 CAD Model

Description

The KA431 is a three-terminal adjustable shunt regulator diode offered by Fairchild Semiconductor (now part of ON Semiconductor). This versatile component functions as a precision voltage reference and can be configured to regulate voltage within a specific range. Its primary use is in feedback control loops within power supplies, voltage references, and overvoltage protection circuits. The adjustability and precision of the KA431 make it suitable for a wide array of applications where precise voltage regulation is critical.

Applications:

  • Switching power supplies: Providing precise voltage regulation in feedback loops.
  • Linear regulators: Enhancing the performance of linear regulators with a stable reference voltage.
  • Voltage monitors: Detecting overvoltage or undervoltage conditions in circuits.
  • Current sources: Creating stable current sources for various applications.
  • Battery chargers: Controlling the charging voltage and current for batteries.

Features:

  • Programmable output voltage: Output voltage can be adjusted using external resistors.
  • Low dynamic output impedance: Provides stable voltage regulation under varying load conditions.
  • Sink current capability: Can sink a wide range of currents.
  • Low temperature coefficient: Output voltage remains stable over a wide temperature range.
  • Tight tolerance: Offers high accuracy in voltage regulation.

Benefits:

  • Precise voltage regulation: Ensures stable and accurate voltage control in various applications.
  • Flexible configuration: Adjustable output voltage allows for customization to specific requirements.
  • Improved power supply performance: Enhances the stability and efficiency of power supplies.
  • Enhanced system protection: Can be used to implement overvoltage and undervoltage protection circuits.
  • Cost-effective solution: Provides a low-cost and reliable voltage regulation solution.

Additional Details:

The KA431 operates as a shunt regulator, where it sinks current to maintain a specific voltage. The output voltage is determined by the external resistors connected to the reference and anode terminals. The device has a typical reference voltage of 2.5V, and the output voltage can be adjusted from this value up to the maximum operating voltage. The low dynamic output impedance ensures that the output voltage remains stable even with changes in load current. It is essential to refer to the datasheet for specific operating conditions, including the cathode current range, temperature coefficient, and stability considerations. The KA431 is available in various package types, including TO-92 and SOIC, making it suitable for different board layouts and assembly processes. This versatile shunt regulator is a popular choice for applications requiring precise and adjustable voltage regulation at a reasonable cost.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess