The KA431Z is a Fairchild/ON Semiconductor adjustable precision shunt regulator. It is a three-terminal adjustable shunt regulator with specified thermal stability. The output voltage may be set to any value between Vref (approximately 2.5V) and 36V with two external resistors. This makes it a versatile component for voltage regulation, voltage monitoring, and other applications requiring a stable reference voltage.
Applications
- Linear Regulation
- Adjustable Power Supplies
- Voltage Monitoring
- Error Amplifiers
- Overvoltage Protection Circuits
- Current Source Circuits
Features
- Programmable Output Voltage
- Low Dynamic Output Impedance
- Sink Current Capability from 1mA to 100mA
- Equivalent Full Range Temperature Coefficient Typically 50 PPM/°C
- Temperature Compensated for Operation over Full Rated Operating Temperature Range
- Low Output Noise Voltage
Benefits
- Highly versatile due to its adjustable output voltage, making it suitable for a wide range of applications.
- Provides a stable and accurate reference voltage, improving the performance of voltage regulation and monitoring circuits.
- Low dynamic output impedance ensures stable operation even with varying load currents.
- Temperature compensation ensures consistent performance over a wide temperature range.
The KA431Z is commonly used in switching power supplies and linear regulators to provide a stable reference voltage for feedback control. Its versatility, precision, and stability make it a popular choice for various electronic circuits.
Technical Specifications:
- Reference Voltage (Vref): Approximately 2.5V
- Output Voltage Range: Vref to 36V
- Sink Current: 1mA to 100mA