EN
  • EN
  • DE

KA7806

Part No KA7806
Manufacturer Fairchild/ON Semiconductor
Description 3-Terminal 1A Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192456-KA7806
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA7806 CAD Model

Description

The KA7806 is a three-terminal positive voltage regulator manufactured by Fairchild/ON Semiconductor. It is designed to provide a stable and regulated 6V output voltage from a higher input voltage. It's commonly used in a wide range of electronic applications where a constant voltage supply is required.

Applications:

  • Power supplies: Providing regulated 6V output for various electronic circuits.
  • Battery chargers: Regulating voltage for charging batteries.
  • Microcontroller power: Supplying a stable 6V voltage to microcontrollers and other digital circuits.
  • Linear regulators: Providing a simple and reliable voltage regulation solution.
  • Instrumentation: Regulating voltage in measuring equipment.

Features:

  • Fixed 6V output voltage: Provides a stable and regulated output voltage.
  • Internal thermal overload protection: Protects the regulator from overheating.
  • Short-circuit current limiting: Limits the output current in the event of a short circuit.
  • Output transistor safe-area compensation: Enhances the reliability of the regulator.
  • TO-220 package: Allows for efficient heat dissipation.

Benefits:

  • Stable voltage supply: Provides a consistent 6V output voltage for reliable circuit operation.
  • Overload protection: Prevents damage to the regulator and connected circuits.
  • Simplified design: Requires minimal external components.
  • Easy to use: Simple three-terminal configuration.
  • Cost-effective: Provides a reliable voltage regulation solution at a competitive price.

Additional Details:

The KA7806 typically requires a minimum input voltage of around 8V to maintain a stable 6V output. The output current capability is typically around 1A. A heat sink may be required, depending on the input voltage and output current to prevent overheating. Bypass capacitors are recommended at the input and output to improve stability and reduce noise. The KA7806 provides a robust and reliable solution for voltage regulation in a wide range of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess