EN
  • EN
  • DE

SN74HCT273PWLE

Part No SN74HCT273PWLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254765-SN74HCT273PWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HCT273PWLE CAD Model

Description

Product Overview: SN74HCT273PWLE

The SN74HCT273PWLE from Texas Instruments is a high-performance, octal positive-edge-triggered D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device is part of the HCT family, which means it is compatible with both TTL and CMOS logic levels, providing designers with flexibility in interfacing with different systems.

Key Features

  • Logic Family: HCT
  • Flip-Flop Type: D-Type
  • Output Type: Non-Inverted
  • Propagation Delay Time: 18ns at 4.5V, 22ns at 5.5V
  • Frequency: 50MHz
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-20

Product Description

The SN74HCT273PWLE device features eight D-type flip-flops with clear inputs in a single monolithic chip, allowing for the synchronous reset of multiple flip-flops simultaneously. Each flip-flop is equipped with a direct clear (CLR\) input and a clock (CLK) input that triggers on the rising edge, ensuring precise timing for state changes.

With its robust design, the SN74HCT273PWLE ensures reliable operation over a wide voltage range and is optimized for minimal power consumption, making it suitable for battery-powered and energy-conscious applications. The device's high-speed performance, with a typical clock frequency of 50MHz, makes it an excellent choice for high-speed data storage, shift registers, and other sequential logic operations.

Available in a compact TSSOP-20 package, the SN74HCT273PWLE is designed for surface-mount technology, enabling efficient use of PCB space and simplified assembly processes. Its industrial-grade temperature range ensures that it can operate reliably in harsh environments.

Overall, the SN74HCT273PWLE is a versatile and reliable component that offers the performance and quality expected from Texas Instruments, making it an ideal choice for designers seeking a dependable flip-flop solution for their digital systems.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,970 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess