EN
  • EN
  • DE

2RM230L-5/B

Part No 2RM230L-5/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 230V 10KA 2 POLE TH / Gas Discharge Tube 230 V 10000A (10kA) ±20% 2 Pole Through Hole
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-5
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 230 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361245-2RM230L-5/B
Ultra Librarian 3D Model Ultra Librarian 2RM230L-5/B CAD Model

Description

The 1361245-2RM230L-5/B is a gas discharge tube arrester (GDT) manufactured by YAGEO.

  • Series: 2R-5
  • Package: Axial Cylinder
  • Voltage Rating: 230V
  • Impulse Discharge Current: 10kA (10,000A)
  • Number of Poles: 2
  • Fail Short: No
  • Tolerance: ±20%
  • ECCN: EAR99
  • Mounting Type: Through Hole

You May Also Be Interested in

EPCOS (TDK)
GDT 300V 2.5KA 2 POLE SMD
Lowest to $0.4692
Littelfuse Inc.
GDT 2000V 5KA 2 POLE TH
Lowest to $3.2318
Bourns Inc.
PROTECTOR MODULES
Lowest to $36.3502
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE
Lowest to $2.2807
EPCOS (TDK)
GDT 350V 5KA 2 POLE SMD
Lowest to $1.4604
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2572 $50.1540
475+ $0.2110 $100.2250
735+ $0.2044 $150.2340
1,015+ $0.1978 $200.7670
1,310+ $0.1913 $250.6030
1,750+ $0.1715 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess