EN
  • EN
  • DE

KA7809R

Part No KA7809R
Manufacturer Fairchild/ON Semiconductor
Description 3-Terminal 1A Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192459-KA7809R
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KA7809R CAD Model

Description

The KA7809R is a three-terminal positive voltage regulator manufactured by Fairchild/ON Semiconductor. This regulator is designed to provide a stable and regulated 9V output voltage from a higher input voltage. It features built-in overcurrent protection, thermal overload protection, and short-circuit protection, making it suitable for a wide range of power supply and voltage regulation applications.

Applications:

  • Power Supplies: Used in linear power supplies to provide a stable 9V output.
  • Voltage Regulation: Employed in various electronic circuits to regulate voltage and protect sensitive components.
  • Battery Chargers: Utilized in battery charger circuits to provide a regulated charging voltage.
  • Microcontroller Power: Used to power microcontrollers and other digital logic circuits.
  • Instrumentation: Integrated into instrumentation equipment to provide stable and accurate voltage references.

Features:

  • Fixed 9V Output Voltage: Provides a stable and regulated 9V output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from overcurrent conditions.
  • Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Protection: Protects the regulator from short-circuit conditions.
  • TO-220 Package: Available in a TO-220 package for easy mounting and heat sinking.

Benefits:

  • Stable Output Voltage: Provides a stable and reliable 9V output voltage.
  • Protection Against Damage: Built-in protection features prevent damage from overcurrent, thermal overload, and short circuits.
  • Simplified Circuit Design: Requires minimal external components for operation.
  • Easy to Use: Simple to use and integrate into electronic circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.

Additional Details:

The KA7809R can typically handle input voltages up to 35V. It requires a heat sink for operation at higher currents to dissipate heat. Detailed electrical characteristics, such as dropout voltage, quiescent current, and load regulation, can be found in the device's datasheet. It is crucial to ensure proper heat sinking and input voltage range to prevent damage to the regulator. This is a reliable and commonly used linear voltage regulator, well-suited for many basic power applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess