EN
  • EN
  • DE

KA7812

Part No KA7812
Manufacturer Fairchild/ON Semiconductor
Description 3-Terminal 1A Positive Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192461-KA7812
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA7812 CAD Model

Description

The KA7812 is a three-terminal positive voltage regulator from Fairchild/ON Semiconductor. It is designed to provide a fixed output voltage of 12V with a minimum of external components. This regulator is widely used in various electronic circuits to provide a stable and regulated voltage supply, ensuring reliable operation of sensitive components. The KA7812 incorporates internal current limiting, thermal shutdown, and safe area compensation, making it inherently robust and easy to use.

Applications

  • Linear Power Supplies: Provides a regulated 12V output for powering various electronic circuits.
  • Voltage Regulation for Microcontrollers: Supplies a stable voltage to microcontrollers and other digital devices.
  • Battery Chargers: Regulates the charging voltage for lead-acid and other battery types.
  • Power Distribution Circuits: Provides a regulated voltage for different sections of a circuit board.
  • Industrial Control Systems: Powers sensors, actuators, and other components in industrial automation applications.

Features

  • Fixed Output Voltage of 12V: Provides a precise and stable voltage reference.
  • Internal Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Overload Protection: Prevents the regulator from overheating and shutting down due to excessive power dissipation.
  • Safe Area Compensation: Ensures stable operation over a wide range of input voltages and load currents.
  • TO-220 Package: Facilitates easy mounting and heat sinking.

Benefits

  • Stable and Regulated Voltage Output: Ensures consistent performance of electronic circuits.
  • Overcurrent and Overheating Protection: Prevents damage to the regulator and the load.
  • Easy to Use: Requires a minimum of external components for operation.
  • Cost-Effective Solution: Provides a simple and affordable voltage regulation solution.
  • Wide Availability: A widely used and readily available voltage regulator.

Additional Details

The KA7812 requires a minimum input voltage of approximately 14.5V to maintain a stable 12V output. The maximum input voltage is typically around 35V. The regulator can deliver a maximum output current of 1A, but this depends on the input voltage, ambient temperature, and heat sinking. A small output capacitor (typically 0.1uF to 1uF) is recommended to improve stability and reduce output noise. Detailed specifications, including the operating temperature range, input voltage range, and output current capabilities, can be found in the manufacturer's datasheet.

Heat sinking is essential for preventing overheating, especially at high input voltages and output currents. A suitable heat sink should be selected based on the power dissipation requirements.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4736 $59.2000
300+ $0.3892 $116.7600
465+ $0.3765 $175.0725
635+ $0.3650 $231.7750
820+ $0.3523 $288.8860
1,095+ $0.3165 $346.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess