EN
  • EN
  • DE
  • IT

KA78L05AZ

Part No KA78L05AZ
Manufacturer Fairchild/ON Semiconductor
Description 3-terminal 0.1A positive voltage regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192471-KA78L05AZ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Medical
Ultra Librarian 3D Model Ultra Librarian KA78L05AZ CAD Model

Description

The KA78L05AZ is a three-terminal positive voltage regulator manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed to provide a fixed 5V output voltage with a low dropout voltage and a maximum output current of 100mA.

Applications:

  • Logic circuits
  • Microcontroller power supplies
  • Instrumentation
  • Small electronic devices
  • Battery chargers

Features:

  • Fixed output voltage: 5V
  • Output current: 100mA
  • No external components required
  • Internal thermal overload protection
  • Internal short-circuit current limiting
  • TO-92 package

Benefits:

  • Provides a stable and regulated 5V power supply for electronic circuits.
  • Simplified circuit design as no external components are needed.
  • Enhanced reliability due to built-in thermal overload and short-circuit protection.
  • Low cost and easy to use.
  • Suitable for low-power applications.

Additional Details:

The KA78L05AZ is a linear voltage regulator that provides a fixed 5V output voltage with a typical accuracy of ±5%. It requires no external components, making it easy to integrate into various electronic circuits. The internal thermal overload protection prevents the device from overheating, while the short-circuit current limiting protects the device and the connected load from damage during short-circuit conditions. It is available in a TO-92 package for through-hole mounting.

This voltage regulator is commonly used in applications where a stable and regulated 5V power supply is required, such as powering logic circuits, microcontrollers, and other small electronic devices. Its ease of use and low cost make it a popular choice for hobbyists and professionals alike.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1888 $65.1360
835+ $0.1552 $129.5920
1,295+ $0.1501 $194.3795
1,790+ $0.1449 $259.3710
2,295+ $0.1410 $323.5950
3,095+ $0.1254 $388.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess