EN
  • EN
  • DE

KSA733

Part No KSA733
Manufacturer Fairchild/ON Semiconductor
Description Low Frequency Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1193539-KSA733
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSA733 CAD Model

Description

The KSA733 is a PNP general purpose transistor manufactured by Fairchild/ON Semiconductor. This transistor is designed for use in a wide range of amplifier and switching applications. Its key features include moderate current and voltage handling capabilities, as well as a relatively high current gain, making it suitable for various signal amplification and control tasks.

Applications

  • Audio Amplifiers: Used in pre-amplifiers and small signal amplifiers in audio circuits.
  • Switching Circuits: Employed as a switch for low to medium current loads in electronic circuits.
  • Signal Amplification: Utilized for amplifying weak signals in communication and instrumentation systems.
  • Driver Stages: Used as a driver for higher power transistors or other devices in power amplification circuits.
  • Oscillator Circuits: Incorporated in various oscillator circuits for signal generation.

Features

  • PNP Transistor: Operates as a PNP transistor, offering complementary functionality to NPN transistors.
  • High Current Gain: Features a high current gain, allowing for easy control of output current with a small input current.
  • Medium Collector Current: Supports a medium collector current, making it suitable for various medium-power applications.
  • Low Saturation Voltage: Offers a low saturation voltage, minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Provides fast switching speeds for efficient operation in switching applications.
  • TO-92 Package: Available in a TO-92 package for easy through-hole mounting on PCBs.

Benefits

  • Versatile Application: Suitable for a wide range of applications, including amplification, switching, and signal control.
  • Efficient Operation: Low saturation voltage minimizes power dissipation, leading to efficient circuit operation.
  • Simplified Circuit Design: High current gain simplifies circuit design by requiring less input current to control output current.
  • Easy Mounting: TO-92 package allows for easy through-hole mounting on printed circuit boards.
  • Complementary Functionality: PNP transistor provides complementary functionality to NPN transistors, offering design flexibility.
  • Reliable Performance: Designed for stable and reliable performance in various operating conditions.

The KSA733 transistor from Fairchild/ON Semiconductor is a versatile PNP general-purpose transistor suitable for a wide range of amplification and switching applications. Its high current gain, medium collector current, and low saturation voltage make it an excellent choice for audio amplifiers, switching circuits, and signal amplification. The TO-92 package facilitates easy mounting on printed circuit boards, and its robust design ensures reliable performance in various operating conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4909 $58.9080
290+ $0.4031 $116.8990
445+ $0.3904 $173.7280
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess