EN
  • EN
  • DE

KSC2881OTFKSC2881YTF

Part No KSC2881OTFKSC2881YTF
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067964-KSC2881OTFKSC2881YTF
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSC2881OTFKSC2881YTF CAD Model

Description

The KSC2881OTF/KSC2881YTF are NPN Epitaxial Silicon Transistors designed for amplifier applications. They are manufactured by Fairchild Semiconductor/ON Semiconductor. These transistors are often used where high gain and low noise are important.

Applications:

  • Low-Noise Amplifiers
  • Audio Amplifiers
  • Small-Signal Amplification
  • Instrumentation Amplifiers
  • Consumer Electronics

Features:

  • High Current Gain (hFE): Provides significant amplification of the input signal.
  • Low Noise Figure: Minimizes noise introduced into the amplified signal, resulting in a cleaner output.
  • Epitaxial Silicon Construction: Ensures reliable and consistent performance.
  • NPN Polarity: Standard NPN configuration for ease of use in various circuits.

Benefits:

  • Enhanced Audio Quality: Low noise and high gain contribute to improved audio amplifier performance.
  • Accurate Signal Amplification: Ensures faithful reproduction of input signals in instrumentation applications.
  • Versatile Usage: Suitable for various low-noise and small-signal amplification needs.
  • Reliable Operation: Epitaxial silicon construction provides stable and dependable performance.

Technical Specifications:

Typical specifications for the KSC2881OTF/KSC2881YTF include:

  • Collector-Emitter Voltage (VCEO): 50V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 0.1A
  • Collector Dissipation (PC): 0.25W
  • Transition Frequency (fT): 180 MHz
  • hFE (DC Current Gain): Varies by rank (OTF and YTF)

The KSC2881 transistors are typically available in a TO-92 package. They are an excellent choice for applications requiring low-noise, high-gain amplification of small signals. The KSC2881OTF and KSC2881YTF variations often denote different hFE (current gain) ranges.

You May Also Be Interested in

Lucent
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Toko America Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess