EN
  • EN
  • DE

KSD313TU

Part No KSD313TU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067980-KSD313TU
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSD313TU CAD Model

Description

The KSD313TU is a silicon NPN transistor manufactured by Fairchild/ON Semiconductor. It is designed for use in various amplifier and switching applications, offering reliable performance and robust construction.

Applications

  • Audio Amplifiers: Used in pre-amplifiers, power amplifiers, and headphone amplifiers.
  • Switching Circuits: Employed in circuits requiring fast and efficient switching capabilities.
  • Motor Control: Used in small motor control circuits, particularly for controlling DC motors.
  • Power Supplies: Utilized in linear power supplies and switching mode power supplies (SMPS).
  • General Purpose Amplification: Suitable for a wide range of general-purpose amplification needs.

Features

  • NPN Silicon Transistor: Offers standard NPN transistor characteristics.
  • High Collector-Emitter Voltage (VCEO): Provides a high voltage handling capability suitable for various applications.
  • High Collector Current (IC): Delivers sufficient current for driving moderate loads.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • Pb−Free Package: Environmentally friendly package compliant with RoHS standards.

Benefits

  • Reliable Performance: Provides consistent and dependable performance in demanding applications.
  • Efficient Switching: Minimizes power loss in switching applications, improving overall system efficiency.
  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Easy to Use: Simple to implement in circuits due to its standard transistor characteristics.
  • Environmentally Compliant: Pb-Free package contributes to environmental sustainability.

Additional Details

The KSD313TU is typically supplied in a TO-126 package. Key specifications include a Collector-Emitter Voltage (VCEO) of approximately 60V, a Collector Current (IC) of around 1.5A, and a power dissipation of up to 1.25W. The transistor's hFE (DC current gain) is typically between 70 and 240, depending on the operating conditions. It is designed to operate within a temperature range of -55°C to +150°C.

When using the KSD313TU, it is important to observe proper biasing techniques to ensure optimal performance and avoid damage to the transistor. Heat sinking may be required in applications with high power dissipation to maintain the transistor within its safe operating area. Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
Samsung
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Toko America Inc.
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess