EN
  • EN
  • DE

KSD5017

Part No KSD5017
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067986-KSD5017
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSD5017 CAD Model

Description

The KSD5017 is a silicon NPN Darlington transistor manufactured by Fairchild/ON Semiconductor. It is designed for high-gain amplification and switching applications. Its Darlington configuration provides a very high current gain, making it suitable for driving loads that require significant current.

Applications

  • Motor Control: Used in motor control circuits for driving small to medium-sized DC motors.
  • Solenoid Drivers: Employed as solenoid drivers in various electromechanical systems.
  • Relay Drivers: Utilized as relay drivers to control relays in industrial and automotive applications.
  • Audio Amplifiers: Used in output stages of audio amplifiers for driving speakers.
  • Power Switching: Suitable for power switching applications in power supplies and other electronic equipment.

Features

  • NPN Darlington Transistor: Provides very high current gain.
  • High Collector Current (IC): Capable of handling substantial collector current.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • TO-220 Package: Offers good thermal dissipation capabilities.

Benefits

  • High Current Gain: Simplifies circuit design by requiring minimal base current to control large collector currents.
  • Efficient Switching: Reduces power loss during switching operations, enhancing overall efficiency.
  • Reliable Performance: Offers stable and dependable operation in demanding environments.
  • Easy to Implement: Straightforward to integrate into circuits due to its standard transistor characteristics.

Additional Details

The KSD5017 typically comes in a TO-220 package, facilitating efficient heat dissipation. Key specifications include a Collector-Emitter Voltage (VCEO) of 80V, a Collector Current (IC) of 4A, and a power dissipation of 40W. The DC current gain (hFE) is typically very high, ranging from 750 to 15000. It operates within a temperature range of -65°C to +150°C.

When using the KSD5017, it is important to provide adequate heat sinking to manage the heat generated during operation, especially at higher power levels. Additionally, proper biasing techniques should be employed to ensure optimal performance and prevent damage to the transistor. The datasheet provides detailed electrical characteristics and application guidelines, which should be consulted for specific implementation details.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Toko America Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess