EN
  • EN
  • DE

SB5F001

Part No SB5F001
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 313675-SB5F001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB5F001 CAD Model

Description

The SB5F001 is a Schottky Barrier Rectifier, part of Fairchild/ON Semiconductor's offering of efficient power management solutions. These rectifiers are designed for applications requiring high efficiency and fast switching speeds. The SB5F001 is commonly used in switching power supplies, freewheeling diodes, and reverse polarity protection circuits due to its low forward voltage drop and ability to handle significant surge currents.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • DC-DC Converters
  • Freewheeling Diode applications
  • Reverse polarity protection

Features:

  • Low Forward Voltage Drop: Reduces power loss and increases efficiency.
  • High Surge Current Capability: Provides robustness against transient surges.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Reliability: Ensures stable performance under various operating conditions.
  • Halogen-Free: Compliant with environmental standards.

Benefits:

  • Improved Energy Efficiency: Minimizes power dissipation, leading to lower operating costs.
  • Enhanced System Reliability: Withstands transient conditions, ensuring long-term stability.
  • Reduced Heat Dissipation: Low forward voltage drop reduces heat generation, improving component lifespan.
  • Compact Design: Facilitates integration into space-constrained applications.
  • Protection against Reverse Voltages: Safeguards circuits from damage due to reverse polarity.

Additional Details:

The SB5F001 typically comes in a DO-201AD package. Its key specifications include a maximum repetitive reverse voltage (VRRM) typically in the range of 60V, depending on specific variants, and a maximum average forward rectified current (IF(AV)) of 5A. The forward voltage (VF) is designed to be low, typically around 0.7V at the rated forward current. This rectifier's fast recovery time is essential for high-frequency applications, minimizing switching losses. The operating temperature range generally spans from -65°C to +150°C. Detailed electrical characteristics, thermal resistance, and package dimensions are available in the product datasheet for optimal design and integration in various electronic circuits.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Broadcom Limited
Lowest to $39.1695
Freescale Semiconductor - NXP
Lowest to $7.4093
Samsung
Lowest to $11.2613
Broadcom Limited
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sunlord
Lowest to $0.0658
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0785

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess