EN
  • EN
  • DE

LM2931A

Part No LM2931A
Manufacturer Fairchild/ON Semiconductor
Description Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1198292-LM2931A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LM2931A CAD Model

Description

The LM2931A is a low dropout (LDO) voltage regulator manufactured by Fairchild/ON Semiconductor. It is designed to provide a stable and regulated output voltage with a very small difference between the input and output voltage, making it suitable for battery-powered and other low-voltage applications.

Applications:

  • Battery-powered systems
  • Portable electronics
  • Microprocessor power supplies
  • Post-regulation for switching power supplies
  • Automotive electronics

Features:

  • Low dropout voltage
  • Low quiescent current
  • Short circuit protection
  • Thermal shutdown
  • Reverse battery protection
  • Adjustable output voltage

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable applications.
  • Reliable Power Supply: Provides a stable and regulated output voltage, ensuring reliable operation of downstream circuits.
  • Protection Features: Short circuit protection, thermal shutdown, and reverse battery protection prevent damage to the regulator and the connected circuits.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to meet specific application requirements.
  • Compact Design: Available in various package options, including surface mount packages, allowing for compact designs.

Additional Details:

The LM2931A is available in fixed and adjustable output voltage versions. The dropout voltage is the minimum voltage difference between the input and output voltage required for the regulator to maintain regulation. The quiescent current is the current drawn by the regulator when it is not supplying any load current. The regulator also includes protection features such as short circuit protection, thermal shutdown, and reverse battery protection. An external capacitor is typically required at the output to improve stability and transient response.

Refer to the manufacturer's datasheet for detailed specifications, including the input voltage range, output voltage tolerance, dropout voltage, quiescent current, and thermal resistance. The datasheet provides information on the regulator's electrical characteristics, thermal performance, and recommended operating conditions. Proper heatsinking may be required for high-power applications to prevent overheating. Follow the manufacturer's recommendations for external component selection and layout to ensure optimal performance and stability.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess