The MD74ALS1035M is a Quadruple Bus Transceiver with 3-STATE Outputs manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device is designed for asynchronous two-way communication between data buses. The 3-STATE outputs allow for multiple devices to share the same bus, enabling flexible and efficient data transfer in various digital systems.
Applications
- Data bus interfacing
- Memory systems
- Peripheral device communication
- Industrial control systems
- Computer systems
Features
- Quadruple bus transceiver
- 3-STATE outputs for bus sharing
- Asynchronous two-way communication
- High-speed Advanced Low-Power Schottky (ALS) technology
- Low power consumption
- Operating voltage of 5V
Benefits
- Efficient data transfer between buses
- Reduced component count with integrated transceiver functionality
- Flexible bus architecture with 3-STATE outputs
- High-speed operation for demanding applications
- Reduced power consumption for energy-efficient systems
- Direct compatibility with TTL logic levels
Additional Details
The MD74ALS1035M consists of four independent bus transceiver channels. Each channel can transmit data in either direction between two buses. The direction of data flow is controlled by a direction control input. When the output enable input is HIGH, the outputs are in a high-impedance state, allowing other devices to drive the bus. The device operates from a single 5V power supply and is compatible with TTL logic levels. The ALS technology provides high-speed operation while minimizing power consumption. The 'M' suffix typically indicates that the device is packaged in a SOIC (Small Outline Integrated Circuit) package, suitable for surface mount assembly. The MD74ALS1035M is a reliable and versatile component for implementing bus interfaces in a wide range of digital systems. Its characteristics allow to make the interface efficient and fast.