EN
  • EN
  • DE

MJD29C1

Part No MJD29C1
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993582-MJD29C1
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJD29C1 CAD Model

Description

The MJD29C1 is a silicon epitaxial-base NPN transistor designed for high-current, medium-speed switching applications. Manufactured by Fairchild Semiconductor (now ON Semiconductor), this transistor is widely used in various electronic circuits requiring efficient amplification and switching capabilities. Its robust design and reliable performance make it suitable for both industrial and consumer applications.

Applications:

  • Switching regulators
  • Relay drivers
  • Solenoid drivers
  • Motor control circuits
  • Power amplifiers
  • General-purpose switching
  • Inverters

Features:

  • High DC current gain (hFE)
  • Low saturation voltage
  • High collector-emitter voltage (VCEO)
  • Fast switching speed
  • TO-252 (D-PAK) package for surface mounting
  • Lead-free finish

Benefits:

  • Efficient switching performance in high-current applications
  • Reduced power dissipation due to low saturation voltage
  • Reliable operation in high-voltage circuits
  • Simplified circuit design with easy surface mounting
  • Compliance with environmental regulations due to lead-free finish
  • High amplification capabilities
  • Versatile applications due to its general-purpose nature

Additional Details:

The MJD29C1 has a typical DC current gain (hFE) of around 40-240, enabling significant amplification of input signals. The collector-emitter saturation voltage (VCE(sat)) is typically low, ensuring efficient switching with minimal power loss. The high collector-emitter voltage (VCEO) rating allows the transistor to be used in circuits with relatively high voltage levels. The transistor's fast switching speed makes it suitable for applications requiring rapid on-off control.

The TO-252 (D-PAK) package is designed for surface mounting on printed circuit boards (PCBs), simplifying assembly and reducing the overall size of the electronic circuit. The lead-free finish is compliant with environmental regulations, making the MJD29C1 an environmentally friendly component choice. It’s a robust and dependable transistor for a wide array of switching and amplification applications. Refer to the ON Semiconductor datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess